TE Connectivity Backplane Connector Housings 100746-1

Description
6 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole, Right Angle Hard Metric, Type L
Request a Quote Datasheet
Description
6 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole, Right Angle Hard Metric, Type L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 100746-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
100746-1-ND
Backplane Connector Housings 100746-1-ND
6 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole, Right Angle Hard Metric, Type L

6 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole, Right Angle Hard Metric, Type L

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
372-100746-1
Electronic Connector 372-100746-1
CONN RCPT HSG HARD METRIC 6P GRY Product overview: 100746-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-100746-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG HARD METRIC 6P GRY Product overview: 100746-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-100746-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings - 1377304-100746-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
1377304-100746-1
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings 1377304-100746-1
Win Source Part Number: 1377304-100746-1 Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Bulk Product Status: Obsolete Base Product Number: 100746 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Connector Type: Housing for Female Sockets Number of Positions: 6 (Fiber Optics or Power) Number of Rows: 1 Note: Contacts Not Included Connector Style: Hard Metric, Type L Connector Usage: Receptacle

Win Source Part Number: 1377304-100746-1
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK
Package: Bulk
Product Status: Obsolete
Base Product Number: 100746
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Gray
Connector Type: Housing for Female Sockets
Number of Positions: 6 (Fiber Optics or Power)
Number of Rows: 1
Note: Contacts Not Included
Connector Style: Hard Metric, Type L
Connector Usage: Receptacle

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 100746-1-ND 372-100746-1 1377304-100746-1
Product Name Backplane Connector Housings Electronic Connector Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
Connector Type Housing for Female Sockets
Unlock Full Specs
to access all available technical data