TE Connectivity Connector Contacts 141002-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 141002-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
141002-4
Connector Contacts 141002-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 300
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Mating Entry Location : Bottom

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 3.68 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141002-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details