TE Connectivity
PCB Terminals
140734-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 - 16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 - 16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 - 16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Underplating Material : Brass
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 4.1 MM [.16 - 16 INCH ]
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
140734-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details