TE Connectivity
PCB Terminals
140665
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Underplating Material : Brass
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : 45 Bend
- Terminal Plating Material : Unplated
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 4.1 MM [.16 INCH ]
- Stud Diameter : 5.2 MM [.205 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
140665 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details