Mag-Mate Terminal 31-33AWG Copper-Nickel-Silico
Win Source Part Number: 1364877-1394429-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1394429
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 31-33 AWG
Termination: IDC
Terminal Type: Box IDC
Terminal Magnetic Connector 31-33 AWG IDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2031-1394429-1 | 1364877-1394429-1 | A124999TR-ND | 75AC5057 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Magnetic Wire Connectors | Mag Mate Kontakt Amp - Te Connectivity |
| Termination | IDC |