TE Connectivity Magnet Wire Terminals 1394403-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 2 MM  [.079 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 30.13 MM  [1.186 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 2 MM  [.079 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 30.13 MM  [1.186 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1394403-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1394403-1
Magnet Wire Terminals 1394403-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 2 MM  [.079 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 30.13 MM  [1.186 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 2 MM  [.079 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 27
  • Magnet Wire Size (MM) : .25 - .36
  • Product Length : 30.13 MM  [1.186 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1394403-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers