TE Connectivity Power Relays 1393775-1

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 150 Coil Resistance (OHM) : 1500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 150 Coil Resistance (OHM) : 1500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393775-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393775-1
Power Relays 1393775-1
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 150 Coil Resistance (OHM) : 1500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 1
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Material : PdNi+Au
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils
  • Coil Power Rating DC (MILW) : 150
  • Coil Resistance (OHM) : 1500
  • Coil Voltage Rating (VDC) : 15
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 150
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 150
  • Contact Voltage Rating (VDC) : 125

Mechanical Attachment


  • Relay Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Power Relay Type : Standard
Buy Now
V23026B1103B201 Rohs Compliant Axicom Te Connectivity - 11H3429 - Newark, An Avnet Company
Chicago, IL, United States
V23026B1103B201 Rohs Compliant Axicom Te Connectivity
11H3429
V23026B1103B201 Rohs Compliant Axicom Te Connectivity 11H3429
V23026B1103B201 ROHS COMPLIANT: YES

V23026B1103B201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393775-1 11H3429
Product Name Power Relays V23026B1103B201 Rohs Compliant Axicom Te Connectivity
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers