TE Connectivity Electromechanical Relays & Contactors 1-1393139-8

Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .62 Coil Power Rating AC (VAMP) : 17 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .62 Coil Power Rating AC (VAMP) : 17 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393139-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393139-8
Electromechanical Relays & Contactors 1-1393139-8
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .62 Coil Power Rating AC (VAMP) : 17 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 16 Form C 16PDT-CO
  • Contact Number of Poles : 16

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 127 MM  [5 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .62
  • Coil Power Rating AC (VAMP) : 17
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VAC) : 115
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Relays - 1-1393139-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MDR

MDR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393139-8 1-1393139-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers