TE Connectivity ™ Tee Adapter 1393679-1

Description
Series 1.6/5.6 mS
Request a Quote Datasheet
Description
Series 1.6/5.6 mS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 1393679-1 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
1393679-1
Tee Adapter 1393679-1
Series 1.6/5.6 mS

Series 1.6/5.6 mS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1393679-1
Product Name Tee Adapter
Connector Type 1.6 / 5.6
Unlock Full Specs
to access all available technical data

Similar Products

1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details