TE Connectivity Automotive Electronic Connector 1393364-1

Description
Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 1393364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393364-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 1393364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393364-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1393364-1
Automotive Electronic Connector 332-1393364-1
Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 1393364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393364-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 1393364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393364-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 1393364-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1393364-1-ND
Rectangular Connector Contacts 1393364-1-ND
Socket Contact Gold 22 AWG Crimp

Socket Contact Gold 22 AWG Crimp

Buy Now Datasheet
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity - 73AJ0325 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity
73AJ0325
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity 73AJ0325
AUTOMOTIVE CONTACT, SKT, 23-22AWG, CRIMP; Product Range:GET.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 23-22AWG, CRIMP; Product Range:GET.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity - 46P4805 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity
46P4805
Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity 46P4805
AUTOMOTIVE CONTACT, SKT, 23-22AWG, CRIMP; Product Range:GET.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 23-22AWG, CRIMP; Product Range:GET.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1393364-1 1393364-1-ND 73AJ0325
Product Name Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Skt, 23-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details