Win Source Part Number: 1365571-1379658-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Features: Retainer
Base Product Number: 1379658
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
4 Pos Crimp Wire Housing, Female Socket, 5A, 14V, PBT, Black Product overview: 1379658-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 14V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1379658-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"
4W RCPT HSG CODING 1 BLAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365571-1379658-1 | 340-1379658-1 | 1379658-1 | A121344-ND | 21R3771 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 5A 14V Electronic Connector | Headers & Wire Housings | Rectangular Connector Housings | 4W Rcpt Hsg Coding 1 Blac Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Crimp | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |