The 1376395-1 is a double lock plate for 5.0 mm Power Key Connectors, designed for use with plug housings to ensure complete contact loading. It is made of UL94V-0, 6/6 nylon, glass-filled, black material, with dimensions of 18.5 mm in length and 10 mm in width. It is compatible with plug housings having 2, 3, or 6 positions, and is RoHS compliant.
(1376395-1) 5MM POWER KEY D/L PLATE GREEN Product overview: 1376395-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1376395-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1376395-1 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Nylon |