Connectors
"8 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
025 I/O PLUG HSG 8P
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7121422P | 7121422 | 1376368-1 | 1376368-1-ND | 17R3086 | |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | Connectors,Interconnects | 025 I/o Plug Hsg 8P Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug |