TE Connectivity Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity 1375799-1.

Description
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity - 26AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity
26AC6077
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity 26AC6077
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6077
Product Name Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details