Keystone Electronics Corp. Connectors, Interconnects - Terminals - Spade Connectors 1279

Description
Win Source Part Number: 1380516-1279 Category: Connectors, Interconnects>Termin als>Spade Connectors Termination: Crimp Contact Finish: Tin Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: Standard Width - Outer Edges: 0.300" (7.62mm) Length - Overall: 0.750" (19.05mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.330" (8.38mm) Tongue Inside Opening: 0.171" (4.34mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380516-1279 Category: Connectors, Interconnects>Termin als>Spade Connectors Termination: Crimp Contact Finish: Tin Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: Standard Width - Outer Edges: 0.300" (7.62mm) Length - Overall: 0.750" (19.05mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.330" (8.38mm) Tongue Inside Opening: 0.171" (4.34mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1380516-1279
Connectors, Interconnects - Terminals - Spade Connectors 1380516-1279
Win Source Part Number: 1380516-1279 Category: Connectors, Interconnects>Termin als>Spade Connectors Termination: Crimp Contact Finish: Tin Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: Standard Width - Outer Edges: 0.300" (7.62mm) Length - Overall: 0.750" (19.05mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.330" (8.38mm) Tongue Inside Opening: 0.171" (4.34mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380516-1279
Category: Connectors, Interconnects>Terminals>Spade Connectors
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Standard Package: 100 pcs
Terminal Type: Standard
Width - Outer Edges: 0.300" (7.62mm)
Length - Overall: 0.750" (19.05mm)
Insulation: Non-Insulated
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.250" (6.35mm)
Length - Termination: 0.330" (8.38mm)
Tongue Inside Opening: 0.171" (4.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380516-1279
Product Name Connectors, Interconnects - Terminals - Spade Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details