TE Connectivity Ring Terminals 133042-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Compatible Insulation Diameter (Max) : 11 MM  [.433 INCH ] Compatible Insulation Diameter Range : 11 MM  [.433 INCH ] Stud Diameter : 6.7 MM  [.263 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34.5 Wire Size (AWG) : 2 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box & Carton Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Compatible Insulation Diameter (Max) : 11 MM  [.433 INCH ] Compatible Insulation Diameter Range : 11 MM  [.433 INCH ] Stud Diameter : 6.7 MM  [.263 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34.5 Wire Size (AWG) : 2 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box & Carton Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 133042-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
133042-1
Ring Terminals 133042-1
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Compatible Insulation Diameter (Max) : 11 MM  [.433 INCH ] Compatible Insulation Diameter Range : 11 MM  [.433 INCH ] Stud Diameter : 6.7 MM  [.263 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34.5 Wire Size (AWG) : 2 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box & Carton Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 9.4 MM  [.37 INCH ]
  • Compatible Insulation Diameter (Max) : 11 MM  [.433 INCH ]
  • Compatible Insulation Diameter Range : 11 MM  [.433 INCH ]
  • Stud Diameter : 6.7 MM  [.263 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 34.5
  • Wire Size (AWG) : 2

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Nickel
  • Compatible With Wire Plating Material : Nickel

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 10

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 133042-1
Product Name Ring Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details