TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1318384-2

Description
Win Source Part Number: 1027633-1318384-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 9 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 1376113-2; 1318745-2; 174146-2; 929975-01-20-RK; SSQ-120-01-T-D; 7-534236-013183842; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318384-2-SI,-13183 84-2-LSI,1318384-2-N D,-1318384-2-CSI,A12 2205 Base Product Number: 1318384
Request a Quote Datasheet
Description
Win Source Part Number: 1027633-1318384-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 9 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 1376113-2; 1318745-2; 174146-2; 929975-01-20-RK; SSQ-120-01-T-D; 7-534236-013183842; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318384-2-SI,-13183 84-2-LSI,1318384-2-N D,-1318384-2-CSI,A12 2205 Base Product Number: 1318384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1027633-1318384-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1027633-1318384-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1027633-1318384-2
Win Source Part Number: 1027633-1318384-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 9 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 1376113-2; 1318745-2; 174146-2; 929975-01-20-RK; SSQ-120-01-T-D; 7-534236-013183842; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318384-2-SI,-13183 84-2-LSI,1318384-2-N D,-1318384-2-CSI,A12 2205 Base Product Number: 1318384

Win Source Part Number: 1027633-1318384-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 40
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Brass
Voltage Rating: 12VDC
Material Flammability Rating: UL94 HB
Applications: Automotive
Standard Package: 9
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.610" (15.49mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.217" (5.50mm)
Alternative Parts (Cross-Reference): 1376113-2; 1318745-2; 174146-2; 929975-01-20-RK; SSQ-120-01-T-D; 7-534236-013183842;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1318384-2-SI,-1318384-2-LSI,1318384-2-ND,-1318384-2-CSI,A122205
Base Product Number: 1318384

Buy Now Datasheet
Headers & Wire Housings - 1318384-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1318384-2
Headers & Wire Housings 1318384-2
025 I/O CAP HSG ASSY 40P

025 I/O CAP HSG ASSY 40P

Buy Now
Headers, Male Pins - 1318384-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1318384-2
Headers, Male Pins 1318384-2
CONN HEADER R/A 40POS 2.2MM

CONN HEADER R/A 40POS 2.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1027633-1318384-2 1318384-2 1318384-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 12 volts 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details