TE Connectivity Dynamic D2100 Hdr V Assy 8P Y Amp - Te Connectivity 1318125-2

Description
DYNAMIC D2100 HDR V ASSY 8P Y
Datasheet
Description
DYNAMIC D2100 HDR V ASSY 8P Y
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic D2100 Hdr V Assy 8P Y Amp - Te Connectivity - 83K3568 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr V Assy 8P Y Amp - Te Connectivity
83K3568
Dynamic D2100 Hdr V Assy 8P Y Amp - Te Connectivity 83K3568
DYNAMIC D2100 HDR V ASSY 8P Y

DYNAMIC D2100 HDR V ASSY 8P Y

Supplier's Site Datasheet
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 69AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
69AH9760
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity 69AH9760
CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100D Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83K3568 69AH9760
Product Name Dynamic D2100 Hdr V Assy 8P Y Amp - Te Connectivity Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details