SCHURTER Inc Plugs and Receptacles 3-104-044

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-104-044-ND
Plugs and Receptacles 486-3-104-044-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter - 99AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter
99AC3565
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter 99AC3565
POWER ENTRY CONN, RCPT, 8.8A, 294VDC; IEC Connector Type:GP21 Outlet; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 8.8A, 294VDC; IEC Connector Type:GP21 Outlet; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-104-044-ND 99AC3565
Product Name Plugs and Receptacles Power Entry Conn, Rcpt, 8.8A, 294Vdc; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details