TE Connectivity Compression Connectors 1273148-1

Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 12.5 MM , 15.5 MM  [.61 INCH , .492 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150 Compatible Conductor Range (AWGKC) : 3/0 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 12.5 MM , 15.5 MM  [.61 INCH , .492 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150 Compatible Conductor Range (AWGKC) : 3/0 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1273148-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1273148-1
Compression Connectors 1273148-1
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 12.5 MM , 15.5 MM  [.61 INCH , .492 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150 Compatible Conductor Range (AWGKC) : 3/0 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 12.5 MM , 15.5 MM  [.61 INCH , .492 INCH ]
  • Barrel Outside Diameter : 25 MM  [.984 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150
  • Compatible Conductor Range (AWGKC) : 3/0 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements

Operation/Application


  • Compression Connector Product Type : Sleeve

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1273148-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products