TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1241001-1

Description
Body Features Primary Product Color : Gray Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.6 MM  [.1 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.6 MM  [.1 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1241001-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1241001-1
Crimp Wire Pins, Tabs & Ferrules 1241001-1
Body Features Primary Product Color : Gray Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.6 MM  [.1 INCH ] Overall Product Length : 14.5 MM  [.571 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Gray
  • Sleeve Material : PP/E-Cu

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.9 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 2.6 MM  [.1 INCH ]
  • Overall Product Length : 14.5 MM  [.571 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1624

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A110954TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A110954TR-ND
Terminal Blocks - Accessories - Wire Ferrules A110954TR-ND
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A110954CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A110954CT-ND
Terminal Blocks - Accessories - Wire Ferrules A110954CT-ND
CONN FERRULE DIN 18AWG GRAY

CONN FERRULE DIN 18AWG GRAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1241001-1 A110954TR-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details