TE Connectivity Special Purpose Terminals 1217841-1

Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1217841-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1217841-1
Special Purpose Terminals 1217841-1
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Contact Features


  • Terminal Plating Material : Unplated

Dimensions


  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Terminal Features : Heavy Duty

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217841-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details