TE Connectivity
Magnet Wire Terminals
1217495-1
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Nickel
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM [.016 INCH ] Magnet Wire Terminal Mating Tab Thickness : .81 MM [.032 INCH ] Magnet Wire Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Other Comment : Reverse Reel, Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Nickel
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM [.016 INCH ] Magnet Wire Terminal Mating Tab Thickness : .81 MM [.032 INCH ] Magnet Wire Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Other Comment : Reverse Reel, Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Nickel
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM [.016 INCH ] Magnet Wire Terminal Mating Tab Thickness : .81 MM [.032 INCH ] Magnet Wire Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Magnet Wire Terminal Overall Length : 15.88 MM [.625 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Other Comment : Reverse Reel, Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cavity Size : Size 2
- Magnet Wire Terminal Plating Material : Nickel
Contact Features
- Magnet Wire Terminal Terminal Orientation : Straight
- Magnet Wire Terminal Terminal Type : Tab
- Terminal & Splice Type : Tab
Dimensions
- Magnet Wire Size (AWG) : 27 - 23
- Magnet Wire Size (MM) : .36 - .57
- Magnet Wire Terminal Material Thickness : .41 MM [.016 INCH ]
- Magnet Wire Terminal Mating Tab Thickness : .81 MM [.032 INCH ]
- Magnet Wire Terminal Mating Tab Width : 6.35 MM [.25 INCH ]
- Magnet Wire Terminal Overall Length : 15.88 MM [.625 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.87 MM [.31 INCH ]
Other
- Comment : Reverse Reel, Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Features
- Magnet Wire Terminal Packaging Method : Reel/Carton, Reel
- Packaging Quantity : 11000
Product Type Features
- Magnet Wire Terminal Wire/Cable Type : Magnet Wire
- Sealable : No
Termination Features
- Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1217495-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Gold
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details