TE Connectivity Magnet Wire Terminals 1217458-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.78 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29 - 27 Magnet Wire Size (MM) : .29 - .36 Overall Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.78 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29 - 27 Magnet Wire Size (MM) : .29 - .36 Overall Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217458-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217458-1
Magnet Wire Terminals 1217458-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.78 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 29 - 27 Magnet Wire Size (MM) : .29 - .36 Overall Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 1.78 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 29 - 27
  • Magnet Wire Size (MM) : .29 - .36
  • Overall Product Length : 8.76 MM  [.344 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A124998CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124998CT-ND
Terminals - Magnetic Wire Connectors A124998CT-ND
CONN MAG TERM 28-29AWG IDC

CONN MAG TERM 28-29AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A124998TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124998TR-ND
Terminals - Magnetic Wire Connectors A124998TR-ND
CONN MAG TERM 28-29AWG IDC

CONN MAG TERM 28-29AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217458-1
Terminals 1217458-1
Terminals RECEPT. TAB MAG-MATE

Terminals RECEPT. TAB MAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217458-1 A124998CT-ND 1217458-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details