TE Connectivity
PCB Terminals
1217183-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.7 MM [.067 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.86 MM [.152 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 4.34 MM [.173 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.7 MM [.067 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.86 MM [.152 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 4.34 MM [.173 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.7 MM [.067 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.86 MM [.152 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 4.34 MM [.173 INCH ] Terminal Material Thickness : .64 MM [.025 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
- Contact Underplating Material : Brass
- Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.7 MM [.067 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Right Angle
- Terminal Plating Material : Tin
Dimensions
- Extension Below Board : 3.86 MM [.152 INCH ]
- PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ]
- Profile Height from PCB : 4.34 MM [.173 INCH ]
- Terminal Material Thickness : .64 MM [.025 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1217183-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details