TE Connectivity Magnet Wire Terminals 1217176-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217176-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217176-1
Magnet Wire Terminals 1217176-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 20.96 MM  [.825 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.1 MM  [.24 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : High Retention Force

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 8.76 MM  [.345 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A116174CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116174CT-ND
Terminals - Magnetic Wire Connectors A116174CT-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116174TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116174TR-ND
Terminals - Magnetic Wire Connectors A116174TR-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217176-1 A116174CT-ND A116174TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details