TE Connectivity SMD 6A 60A Circuit Protection Fuse 1206SFS600F/24-2

Description
SLOW BLOW ELECTRIC FUSE, 6A, 24VDC, 60A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 1206SFS600F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS600F/24-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLOW BLOW ELECTRIC FUSE, 6A, 24VDC, 60A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 1206SFS600F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS600F/24-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206SFS600F/24-2 is a slow-blow surface mount fuse for overcurrent protection in applications with high inrush currents, such as power supplies, portable electronics, and motor systems. It is packaged in the 1206 size and rated for 6 A continuous current, with a maximum interrupting capacity of 60 A and a nominal cold resistance of 0.011 ohms. It operates within a temperature range of -55°C to +125°C, and is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

The 1206SFS600F/24-2 is a slow-blow surface mount fuse for overcurrent protection in applications with high inrush currents, such as power supplies, portable electronics, and motor systems. It is packaged in the 1206 size and rated for 6 A continuous current, with a maximum interrupting capacity of 60 A and a nominal cold resistance of 0.011 ohms. It operates within a temperature range of -55°C to +125°C, and is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6A 60A Circuit Protection Fuse
139-1206SFS600F/24-2
SMD 6A 60A Circuit Protection Fuse 139-1206SFS600F/24-2
SLOW BLOW ELECTRIC FUSE, 6A, 24VDC, 60A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 1206SFS600F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS600F/24-2 can be used for catalog matching and distributor lookup.

SLOW BLOW ELECTRIC FUSE, 6A, 24VDC, 60A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 1206SFS600F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS600F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-1206SFS600F/24-2
Product Name SMD 6A 60A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-3631-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers