TE Connectivity SMD 2A 63V Circuit Protection Fuse 1206SFS200F/63-2

Description
2A 63V Surface Mount Fuse, 1206 Ceramic, Slow Blow Product overview: 1206SFS200F/63-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS200F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2A 63V Surface Mount Fuse, 1206 Ceramic, Slow Blow Product overview: 1206SFS200F/63-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS200F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206SFS200F/63-2 is a slow-blow surface mount fuse designed for overcurrent protection in applications with high inrush currents, such as power supplies, portable electronics, and motor systems. It is housed in a 1206 package and rated for 2 A at 63 VDC, with a maximum operating temperature of 125°C and a nominal cold resistance of 0.088 ohms. The fuse has a nominal melting I²T of 0.63 A²·sec and can interrupt up to 50 A. It is lead-free, RoHS compliant, halogen-free, and features strong arc suppression. Its operating temperature range is -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 1206SFS200F/63-2 is a slow-blow surface mount fuse designed for overcurrent protection in applications with high inrush currents, such as power supplies, portable electronics, and motor systems. It is housed in a 1206 package and rated for 2 A at 63 VDC, with a maximum operating temperature of 125°C and a nominal cold resistance of 0.088 ohms. The fuse has a nominal melting I²T of 0.63 A²·sec and can interrupt up to 50 A. It is lead-free, RoHS compliant, halogen-free, and features strong arc suppression. Its operating temperature range is -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 63V Circuit Protection Fuse
139-1206SFS200F/63-2
SMD 2A 63V Circuit Protection Fuse 139-1206SFS200F/63-2
2A 63V Surface Mount Fuse, 1206 Ceramic, Slow Blow Product overview: 1206SFS200F/63-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS200F/63-2 can be used for catalog matching and distributor lookup.

2A 63V Surface Mount Fuse, 1206 Ceramic, Slow Blow Product overview: 1206SFS200F/63-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS200F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-1206SFS200F/63-2
Product Name SMD 2A 63V Circuit Protection Fuse
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-3632-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers