TE Connectivity Shielding Sheets 1201-SSA-0020

Description
Extruded EMI gasket SSA Cord 2.0mm
Request a Quote
Description
Extruded EMI gasket SSA Cord 2.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 2729174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729174
Shielding Sheets 2729174
Extruded EMI gasket SSA Cord 2.0mm

Extruded EMI gasket SSA Cord 2.0mm

Supplier's Site
Shielding Sheets - 2729175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729175
Shielding Sheets 2729175
Extruded EMI gasket SSA Cord 2.0mm

Extruded EMI gasket SSA Cord 2.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2729174
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
Width / O.D. 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
ptfe valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Food & Beverage,Pharmaceuticals,Semiconductor Production
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details