TE Connectivity Pressure Transducers 11192521-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 208 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 208 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14.34
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 208 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 208 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14.34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192521-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192521-00
Pressure Transducers 11192521-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 208 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 208 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14.34

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 2 ft Leads
  • Pressure Port/Fitting : 1/2 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 208
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 208 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : IP65 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 14.34
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192521-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201970-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10212862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details