TE Connectivity Pressure Transducers 10214833-00

Description
Body Features Port Material : 17-4PH Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.4 MM  [.94 x .94 x 2.89 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.4 MM  [.94 x .94 x 2.89 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10214833-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10214833-00
Pressure Transducers 10214833-00
Body Features Port Material : 17-4PH Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.4 MM  [.94 x .94 x 2.89 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2

Dimensions


  • Dimensions : 24 x 24 x 73.4 MM  [.94 x .94 x 2.89 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 300 psi
  • Proof Pressure Range : 2X Rated

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10214833-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219838-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
2 suppliers
Pressure Transducers - 10216317-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10204183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details