TE Connectivity Pressure Transducers 11103318-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 34.47
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 34.47
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11103318-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11103318-00
Pressure Transducers 11103318-00
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 34.47

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : DIN 43650A
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 500 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 34.47
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11103318-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016423-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
Board Mount Pressure Sensors - 1006939-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0145 psi (0.0 to 0.0102 m H2O)
View Details