TE Connectivity Pressure Transducers 11100935-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 88.6 MM  [3.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 150 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10.34
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 88.6 MM  [3.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 150 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10.34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11100935-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11100935-00
Pressure Transducers 11100935-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 88.6 MM  [3.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 150 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10.34

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Mini-DIN 43650C

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 88.6 MM  [3.49 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 0 - 5 V
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/8 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 10.34
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11100935-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details
Pressure Transducers - 10216274-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10210045-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 7000 psi (4926 m H2O)
View Details