TE Connectivity Board Level Pressure Sensors 10204666-00

Description
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
10204666-00
Board Level Pressure Sensors 10204666-00
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Configuration Features


  • Leads/Pins : J Lead

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 14 bit ADC
  • Pressure (INH2O) : 4
  • Proof Pressure Range : 300 psi

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10204666-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10218853-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
2 suppliers
Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details