TE Connectivity Pressure Transducers 10210045-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 7000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 500 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 500
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 7000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 500 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10210045-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10210045-00
Pressure Transducers 10210045-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 7000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 500 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 500

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring

Dimensions


  • Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 7000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 500 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10210045-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216603-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10202201-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11020885-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10208727-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details