TE Connectivity Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity 10IHE1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity - 22AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
22AC2709
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity 22AC2709
POWER LINE FILTER, EMI, 10A, 250VAC, QC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER LINE FILTER, EMI, 10A, 250VAC, QC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10IHE1 22AC2709
Product Name Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products