TE Connectivity ™ Power Line Filter Modules - 10EDK1 10EDK1

Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 764490-10EDK1 Series: DK Termination Style: Quick Connect Operating Temperature Range: -10°C ~ 40°C Approvals: CSA, UR, VDE Applications: General Inductance: 495μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Part Status: Obsolete(EOL) Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 764490-10EDK1 Series: DK Termination Style: Quick Connect Operating Temperature Range: -10°C ~ 40°C Approvals: CSA, UR, VDE Applications: General Inductance: 495μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Part Status: Obsolete(EOL) Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - 10EDK1
10EDK1
Power Line Filter Modules - 10EDK1 10EDK1
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 764490-10EDK1 Series: DK Termination Style: Quick Connect Operating Temperature Range: -10°C ~ 40°C Approvals: CSA, UR, VDE Applications: General Inductance: 495μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Part Status: Obsolete(EOL) Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 764490-10EDK1
Series: DK
Termination Style: Quick Connect
Operating Temperature Range: -10°C ~ 40°C
Approvals: CSA, UR, VDE
Applications: General
Inductance: 495μH
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 10A
Part Status: Obsolete(EOL)
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 10EDK1
Product Name Power Line Filter Modules - 10EDK1
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
Band Stop Filter - 1072618 - Richardson RFPD
Specs
Filter Type Band Reject
Fc 2400 MHz
Insertion Loss 3.5 dB
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details