TE Connectivity ™ Between Series Adapter 1060274-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1060274-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1060274-1
Between Series Adapter 1060274-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1060274-1
Product Name Between Series Adapter
Connector Type SMA; SMC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details