TE Connectivity Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 106015-9

Description
Win Source Part Number: 1377316-106015-9 Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Bulk Product Status: Active Base Product Number: 106015 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5 A Connector Type: Header, Male Pins Number of Positions: 110 Number of Rows: 5 Number of Positions Loaded: All Termination: Press-Fit Pitch: 0.079" (2.00mm) Connector Style: A 22 Connector Usage: Backplane
Request a Quote Datasheet
Description
Win Source Part Number: 1377316-106015-9 Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Bulk Product Status: Active Base Product Number: 106015 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5 A Connector Type: Header, Male Pins Number of Positions: 110 Number of Rows: 5 Number of Positions Loaded: All Termination: Press-Fit Pitch: 0.079" (2.00mm) Connector Style: A 22 Connector Usage: Backplane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1377316-106015-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1377316-106015-9
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1377316-106015-9
Win Source Part Number: 1377316-106015-9 Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Bulk Product Status: Active Base Product Number: 106015 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5 A Connector Type: Header, Male Pins Number of Positions: 110 Number of Rows: 5 Number of Positions Loaded: All Termination: Press-Fit Pitch: 0.079" (2.00mm) Connector Style: A 22 Connector Usage: Backplane

Win Source Part Number: 1377316-106015-9
Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK
Package: Bulk
Product Status: Active
Base Product Number: 106015
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.5 A
Connector Type: Header, Male Pins
Number of Positions: 110
Number of Rows: 5
Number of Positions Loaded: All
Termination: Press-Fit
Pitch: 0.079" (2.00mm)
Connector Style: A 22
Connector Usage: Backplane

Buy Now Datasheet
Electronic Connector - 406-106015-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-106015-9
Electronic Connector 406-106015-9
CONN HEADER 110POS 2MM PRESS-FIT Product overview: 106015-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106015-9 can be used for catalog matching and distributor lookup.

CONN HEADER 110POS 2MM PRESS-FIT Product overview: 106015-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106015-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 106015-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
106015-9
Backplane Connectors - Hard Metric, Standard 106015-9
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377316-106015-9 406-106015-9 106015-9
Product Name Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details