TE Connectivity ™ Between Series Adapter 1059724-1

Description
OSP Floating Panel Feedthru Rear Mount Jack To OSM Jack Adapter
Request a Quote Datasheet
Description
OSP Floating Panel Feedthru Rear Mount Jack To OSM Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1059724-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1059724-1
Between Series Adapter 1059724-1
OSP Floating Panel Feedthru Rear Mount Jack To OSM Jack Adapter

OSP Floating Panel Feedthru Rear Mount Jack To OSM Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1059724-1
Product Name Between Series Adapter
Connector Type OSM
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details