TE Connectivity ™ Between Series Adapter 1058664-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1058664-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1058664-1
Between Series Adapter 1058664-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1058664-1
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details