TE Connectivity ™ Between Series Adapter 1058058-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1058058-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1058058-1
Between Series Adapter 1058058-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1058058-1
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details