TE Connectivity ™ Between Series Adapter 1057343-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1057343-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1057343-1
Between Series Adapter 1057343-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1057343-1
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details