TE Connectivity ™ Between Series Adapter 1046243-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1046243-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1046243-1
Between Series Adapter 1046243-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1046243-1
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details