TE Connectivity Contacts 104506-3

Description
AMPMODU MTE
Request a Quote Datasheet
Description
AMPMODU MTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 104506-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104506-3
Contacts 104506-3
AMPMODU MTE

AMPMODU MTE

Buy Now
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 92F1236 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
92F1236
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 92F1236
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Lead Plated Contacts; For Use With:AMPMODU Wire-To-board ConnectorsRoHS Compliant: No

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Lead Plated Contacts; For Use With:AMPMODU Wire-To-board ConnectorsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 104506-3 92F1236
Product Name Contacts Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Mounting AMPMODU
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers