TE Connectivity Rectangular Connector Contacts 104480-7

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-104480-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-104480-7-ND
Rectangular Connector Contacts 17-104480-7-ND
CONN SOCKET 22-26AWG CRIMP TIN

CONN SOCKET 22-26AWG CRIMP TIN

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 95AC0667 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
95AC0667
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 95AC0667
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104480-7 17-104480-7-ND 95AC0667
Product Name Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data