Electrical Characteristics Media Compatibility : Dry Gas
Industry Standards IP Rating : IP66
Other EU Throughput Rate HZ : 500
Product Type Features DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics Number of Channels : 16
Usage Conditions Accuracy (PCTFS) : ±.05
Electrical Characteristics
- Media Compatibility : Dry Gas
Industry Standards
Other
- EU Throughput Rate HZ : 500
Product Type Features
- DAQ Scanner Product Type : Pressure Scanners
Signal Characteristics
Usage Conditions