TE Connectivity Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 10142048-11

Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors - 69AH6429 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
69AH6429
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 69AH6429
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AH6429
Product Name Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature & Humidity Sensor ICs - 533790 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details