Dimensions Product Height : 10.18 MM [.4 INCH ] Product Length : 18.04 MM [.71 INCH ] Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6
Operation/Applicatio
n Output Interface : Analog Pressure (PSI) : .072 Pressure : 50.8 MMH2O [2 INH2O ] Pressure (MMHG) : 3.75 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar
Other Sensor Options : Short Tube
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-10
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ] Pressure (BAR) : .005
Dimensions
- Product Height : 10.18 MM [.4 INCH ]
- Product Length : 18.04 MM [.71 INCH ]
- Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.6
Operation/Application
- Output Interface : Analog
- Pressure (PSI) : .072
- Pressure : 50.8 MMH2O [2 INH2O ]
- Pressure (MMHG) : 3.75
- Pressure Accuracy : ± 0.5% F.S
- Proof Pressure Range : 2 bar
Other
- Sensor Options : Short Tube
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Leg Style : Through Hole, J Style
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Differential
- Sensor Package : SOIC-10
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
- Pressure (BAR) : .005