TE Connectivity Pressure Transducers 10219844-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10219844-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10219844-00
Pressure Transducers 10219844-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 11 MM  [.433 INCH ]
  • Product Diameter : 11 MM  [.433 INCH ]
  • Product Height : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : 10-32 UNF Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10219844-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details